Capital Lighting, Inc. Mid. Chandeliers-Drum Shades 360073

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 23.88 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Steel Weight: 16.7 Product Name: Nine Light Multi Tier Chandelier UPC: 014817483246 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 23.88 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Steel Weight: 16.7 Product Name: Nine Light Multi Tier Chandelier UPC: 014817483246 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Drum Shades - 360073 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Drum Shades
360073
Mid. Chandeliers-Drum Shades 360073
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 23.88 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Steel Weight: 16.7 Product Name: Nine Light Multi Tier Chandelier UPC: 014817483246 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 23.88
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Steel
Weight: 16.7
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817483246
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360073
Product Name Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details