Capital Lighting, Inc. Bathroom Fixtures-Two Lights 360067

Description
PRODUCT DETAILS / SPECS Height: 9.13 Length 9.13 Extension: 5.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Iron Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817482751 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 9.13 Length 9.13 Extension: 5.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Iron Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817482751 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 360067 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
360067
Bathroom Fixtures-Two Lights 360067
PRODUCT DETAILS / SPECS Height: 9.13 Length 9.13 Extension: 5.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Iron Weight: 2.97 Product Name: Two Light Vanity Strip UPC: 014817482751 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 9.13
Length 9.13
Extension: 5.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Iron
Weight: 2.97
Product Name: Two Light Vanity Strip
UPC: 014817482751
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360067
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details