Capital Lighting, Inc. Sconces-Single Glass 360066

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.94 Product Name: One Light Vanity Fixture UPC: 014817482799 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.94 Product Name: One Light Vanity Fixture UPC: 014817482799 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360066 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360066
Sconces-Single Glass 360066
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 1.94 Product Name: One Light Vanity Fixture UPC: 014817482799 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.56
Height: 8.38
Extension: 6.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 1.94
Product Name: One Light Vanity Fixture
UPC: 014817482799
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360066
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details