Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360065

Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.71 Product Name: Three Light Vanity Fixture UPC: 014817482829 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.71 Product Name: Three Light Vanity Fixture UPC: 014817482829 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360065 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360065
Bathroom Fixtures-Three Lights 360065
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.71 Product Name: Three Light Vanity Fixture UPC: 014817482829 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.38
Length 8.38
Extension: 6.56
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 4.71
Product Name: Three Light Vanity Fixture
UPC: 014817482829
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360065
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details