Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360062

Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 4.71 Product Name: Three Light Vanity Fixture UPC: 014817482836 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 4.71 Product Name: Three Light Vanity Fixture UPC: 014817482836 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360062 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360062
Bathroom Fixtures-Three Lights 360062
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 4.71 Product Name: Three Light Vanity Fixture UPC: 014817482836 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.38
Length 8.38
Extension: 6.56
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 4.71
Product Name: Three Light Vanity Fixture
UPC: 014817482836
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360062
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details