Capital Lighting, Inc. Mini Pendants-Rod 360043

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 2.97 Product Name: One Light Mini Pendant UPC: 014817482690 Category: Pendants Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 2.97 Product Name: One Light Mini Pendant UPC: 014817482690 Category: Pendants Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 360043 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
360043
Mini Pendants-Rod 360043
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 2.97 Product Name: One Light Mini Pendant UPC: 014817482690 Category: Pendants Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Iron
Weight: 2.97
Product Name: One Light Mini Pendant
UPC: 014817482690
Category: Pendants
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360043
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details