Capital Lighting, Inc. Mini Pendants-Drum Shades 360042

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Pendant UPC: 014817487336 Category: Pendants Glass: Beige Pattern Linen Hardback w/ Fabric Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Pendant UPC: 014817487336 Category: Pendants Glass: Beige Pattern Linen Hardback w/ Fabric Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Drum Shades - 360042 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Drum Shades
360042
Mini Pendants-Drum Shades 360042
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Pendant UPC: 014817487336 Category: Pendants Glass: Beige Pattern Linen Hardback w/ Fabric Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.31
Product Name: One Light Pendant
UPC: 014817487336
Category: Pendants
Glass: Beige Pattern Linen Hardback w/ Fabric
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360042
Product Name Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details