Capital Lighting, Inc. Bathroom Fixtures-Two Lights 360033

Description
PRODUCT DETAILS / SPECS Height: 8.44 Length 8.44 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: Two Light Vanity Fixture UPC: 014817482942 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.44 Length 8.44 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: Two Light Vanity Fixture UPC: 014817482942 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 360033 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
360033
Bathroom Fixtures-Two Lights 360033
PRODUCT DETAILS / SPECS Height: 8.44 Length 8.44 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: Two Light Vanity Fixture UPC: 014817482942 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.44
Length 8.44
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 2.64
Product Name: Two Light Vanity Fixture
UPC: 014817482942
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360033
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details