Capital Lighting, Inc. Sconces-Single Glass 360032

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.53 Product Name: One Light Vanity Strip UPC: 014817483079 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.53 Product Name: One Light Vanity Strip UPC: 014817483079 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360032 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360032
Sconces-Single Glass 360032
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.53 Product Name: One Light Vanity Strip UPC: 014817483079 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.53
Product Name: One Light Vanity Strip
UPC: 014817483079
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360032
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details