Capital Lighting, Inc. Bathroom Fixtures-Four Lights 360030

Description
PRODUCT DETAILS / SPECS Height: 8.44 Length 8.44 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 5.02 Product Name: Four Light Vanity Fixture UPC: 014817482966 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.44 Length 8.44 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 5.02 Product Name: Four Light Vanity Fixture UPC: 014817482966 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 360030 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
360030
Bathroom Fixtures-Four Lights 360030
PRODUCT DETAILS / SPECS Height: 8.44 Length 8.44 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 5.02 Product Name: Four Light Vanity Fixture UPC: 014817482966 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.44
Length 8.44
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 5.02
Product Name: Four Light Vanity Fixture
UPC: 014817482966
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360030
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details