Capital Lighting, Inc. Bathroom Fixtures-Two Lights 360018

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 3.89 Product Name: Two Light Vanity Fixture UPC: 014817483161 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 3.89 Product Name: Two Light Vanity Fixture UPC: 014817483161 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 360018 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
360018
Bathroom Fixtures-Two Lights 360018
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 3.89 Product Name: Two Light Vanity Fixture UPC: 014817483161 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Extension: 7.25
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Brushed Steel
Weight: 3.89
Product Name: Two Light Vanity Fixture
UPC: 014817483161
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360018
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details