Capital Lighting, Inc. Bathroom Fixtures-Four Lights 360016

Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.36 Product Name: Four Light Vanity Strip UPC: 014817483109 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.36 Product Name: Four Light Vanity Strip UPC: 014817483109 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 360016 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
360016
Bathroom Fixtures-Four Lights 360016
PRODUCT DETAILS / SPECS Height: 10.13 Length 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.36 Product Name: Four Light Vanity Strip UPC: 014817483109 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 10.13
Length 10.13
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 8.36
Product Name: Four Light Vanity Strip
UPC: 014817483109
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360016
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details