Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360009

Description
PRODUCT DETAILS / SPECS Height: 8.13 Length 8.13 Extension: 7.19 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 5.28 Product Name: Three Light Vanity Fixture UPC: 014817483178 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.13 Length 8.13 Extension: 7.19 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 5.28 Product Name: Three Light Vanity Fixture UPC: 014817483178 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360009 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360009
Bathroom Fixtures-Three Lights 360009
PRODUCT DETAILS / SPECS Height: 8.13 Length 8.13 Extension: 7.19 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 5.28 Product Name: Three Light Vanity Fixture UPC: 014817483178 Category: Vanity Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.13
Length 8.13
Extension: 7.19
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 5.28
Product Name: Three Light Vanity Fixture
UPC: 014817483178
Category: Vanity
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360009
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details