Capital Lighting, Inc. Sconces-Single Glass 360004

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.75 Extension: 7.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.8 Product Name: One Light Vanity Strip UPC: 014817483277 Category: Vanity Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.75 Extension: 7.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.8 Product Name: One Light Vanity Strip UPC: 014817483277 Category: Vanity Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360004 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360004
Sconces-Single Glass 360004
PRODUCT DETAILS / SPECS Width/Dia: 5.94 Height: 8.75 Extension: 7.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.8 Product Name: One Light Vanity Strip UPC: 014817483277 Category: Vanity Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.94
Height: 8.75
Extension: 7.56
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.8
Product Name: One Light Vanity Strip
UPC: 014817483277
Category: Vanity
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360004
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details