Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360003

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.58 Product Name: Three Light Vanity Fixture UPC: 014817483291 Category: Vanity Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.58 Product Name: Three Light Vanity Fixture UPC: 014817483291 Category: Vanity Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360003 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360003
Bathroom Fixtures-Three Lights 360003
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 7.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 4.58 Product Name: Three Light Vanity Fixture UPC: 014817483291 Category: Vanity Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Extension: 7.56
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 4.58
Product Name: Three Light Vanity Fixture
UPC: 014817483291
Category: Vanity
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360003
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details