Capital Lighting, Inc. 422213048 Lamps-Table Lamps 349698

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 19.49 Extension: 19.17 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Black Weight: 6.57 Product Name: One Light Table lamp UPC: 46677795597 Category: Table lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 19.49 Extension: 19.17 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Black Weight: 6.57 Product Name: One Light Table lamp UPC: 46677795597 Category: Table lamp

Suppliers

Company
Product
Description
Supplier Links
422213048 Lamps-Table Lamps - 349698 - Capital Lighting, Inc.
Columbus, OH, USA
422213048 Lamps-Table Lamps
349698
422213048 Lamps-Table Lamps 349698
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 19.49 Extension: 19.17 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Black Weight: 6.57 Product Name: One Light Table lamp UPC: 46677795597 Category: Table lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.87
Height: 19.49
Extension: 19.17
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Black
Weight: 6.57
Product Name: One Light Table lamp
UPC: 46677795597
Category: Table lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349698
Product Name 422213048 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details