PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202561
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 349684 |
| Product Name | 190158836 Mini Pendants-Cable |
| Application | Residential |