Capital Lighting, Inc. 190163836 Mini Pendants-Cable 349682

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202615 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202615 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190163836 Mini Pendants-Cable - 349682 - Capital Lighting, Inc.
Columbus, OH, USA
190163836 Mini Pendants-Cable
349682
190163836 Mini Pendants-Cable 349682
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202615 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.88
Height: 13.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202615
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349682
Product Name 190163836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details