Capital Lighting, Inc. 190161836 Mini Pendants-Cable 349681

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202592 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202592 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190161836 Mini Pendants-Cable - 349681 - Capital Lighting, Inc.
Columbus, OH, USA
190161836 Mini Pendants-Cable
349681
190161836 Mini Pendants-Cable 349681
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202592 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.88
Height: 13.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202592
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349681
Product Name 190161836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details