Capital Lighting, Inc. 422213148 Lamps-Table Lamps 349679

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 19.49 Extension: 19.17 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 6.57 Product Name: One Light Table lamp UPC: 46677795603 Category: Table lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 19.49 Extension: 19.17 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 6.57 Product Name: One Light Table lamp UPC: 46677795603 Category: Table lamp

Suppliers

Company
Product
Description
Supplier Links
422213148 Lamps-Table Lamps - 349679 - Capital Lighting, Inc.
Columbus, OH, USA
422213148 Lamps-Table Lamps
349679
422213148 Lamps-Table Lamps 349679
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 19.49 Extension: 19.17 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 6.57 Product Name: One Light Table lamp UPC: 46677795603 Category: Table lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.87
Height: 19.49
Extension: 19.17
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: White
Weight: 6.57
Product Name: One Light Table lamp
UPC: 46677795603
Category: Table lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349679
Product Name 422213148 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details