Capital Lighting, Inc. 691541148 Lamps-Accent Lamps 349669

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 0.79 Bulb Type: LED Qty: 3 Wattage: 10 Finish: Chrome/Black Weight: 2.25 Product Name: Three Light Home Lighting Accessories UPC: 46677794637 Category: Home Lighting Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 0.79 Bulb Type: LED Qty: 3 Wattage: 10 Finish: Chrome/Black Weight: 2.25 Product Name: Three Light Home Lighting Accessories UPC: 46677794637 Category: Home Lighting Accessories

Suppliers

Company
Product
Description
Supplier Links
691541148 Lamps-Accent Lamps - 349669 - Capital Lighting, Inc.
Columbus, OH, USA
691541148 Lamps-Accent Lamps
349669
691541148 Lamps-Accent Lamps 349669
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 0.79 Bulb Type: LED Qty: 3 Wattage: 10 Finish: Chrome/Black Weight: 2.25 Product Name: Three Light Home Lighting Accessories UPC: 46677794637 Category: Home Lighting Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.48
Height: 0.79
Bulb
Type: LED
Qty: 3
Wattage: 10
Finish: Chrome/Black
Weight: 2.25
Product Name: Three Light Home Lighting Accessories
UPC: 46677794637
Category: Home Lighting Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349669
Product Name 691541148 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details