Capital Lighting, Inc. 190117870 Sconces-Single Glass 349665

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Product Name: One Light wall Sconce UPC: 742546201960 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Product Name: One Light wall Sconce UPC: 742546201960 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190117870 Sconces-Single Glass - 349665 - Capital Lighting, Inc.
Columbus, OH, USA
190117870 Sconces-Single Glass
349665
190117870 Sconces-Single Glass 349665
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Product Name: One Light wall Sconce UPC: 742546201960 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Merlot
Product Name: One Light wall Sconce
UPC: 742546201960
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349665
Product Name 190117870 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details