Capital Lighting, Inc. 190155836 Mini Pendants-Cable 349658

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 11.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202530 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 11.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202530 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190155836 Mini Pendants-Cable - 349658 - Capital Lighting, Inc.
Columbus, OH, USA
190155836 Mini Pendants-Cable
349658
190155836 Mini Pendants-Cable 349658
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 11.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202530 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.88
Height: 11.25
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202530
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349658
Product Name 190155836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details