Capital Lighting, Inc. 190149836 Pendants-Glass Down 349656

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202479 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202479 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190149836 Pendants-Glass Down - 349656 - Capital Lighting, Inc.
Columbus, OH, USA
190149836 Pendants-Glass Down
349656
190149836 Pendants-Glass Down 349656
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202479 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202479
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349656
Product Name 190149836 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details