Capital Lighting, Inc. 667023048 Lamps-Desk/Piano Lamps 349646

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.31 Extension: 23.5 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Black Weight: 8.6 Product Name: One Light Table lamp UPC: 46677794712 Category: Table lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.31 Extension: 23.5 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Black Weight: 8.6 Product Name: One Light Table lamp UPC: 46677794712 Category: Table lamp

Suppliers

Company
Product
Description
Supplier Links
667023048 Lamps-Desk/Piano Lamps - 349646 - Capital Lighting, Inc.
Columbus, OH, USA
667023048 Lamps-Desk/Piano Lamps
349646
667023048 Lamps-Desk/Piano Lamps 349646
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.31 Extension: 23.5 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Black Weight: 8.6 Product Name: One Light Table lamp UPC: 46677794712 Category: Table lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 20.31
Extension: 23.5
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Black
Weight: 8.6
Product Name: One Light Table lamp
UPC: 46677794712
Category: Table lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349646
Product Name 667023048 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details