Capital Lighting, Inc. 691336048 Lamps-Accent Lamps 349645

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.39 Height: 5.35 Extension: 7.87 Bulb Type: LED Qty: 12 Wattage: 8 Finish: Clear Weight: 1.42 Product Name: 12 Light Home Lighting Accessories UPC: 46677794668 Category: Home Lighting Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.39 Height: 5.35 Extension: 7.87 Bulb Type: LED Qty: 12 Wattage: 8 Finish: Clear Weight: 1.42 Product Name: 12 Light Home Lighting Accessories UPC: 46677794668 Category: Home Lighting Accessories

Suppliers

Company
Product
Description
Supplier Links
691336048 Lamps-Accent Lamps - 349645 - Capital Lighting, Inc.
Columbus, OH, USA
691336048 Lamps-Accent Lamps
349645
691336048 Lamps-Accent Lamps 349645
PRODUCT DETAILS / SPECS Width/Dia: 10.39 Height: 5.35 Extension: 7.87 Bulb Type: LED Qty: 12 Wattage: 8 Finish: Clear Weight: 1.42 Product Name: 12 Light Home Lighting Accessories UPC: 46677794668 Category: Home Lighting Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 10.39
Height: 5.35
Extension: 7.87
Bulb
Type: LED
Qty: 12
Wattage: 8
Finish: Clear
Weight: 1.42
Product Name: 12 Light Home Lighting Accessories
UPC: 46677794668
Category: Home Lighting Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349645
Product Name 691336048 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details