Capital Lighting, Inc. 190119870 Bathroom Fixtures-Five+Lights 349634

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Merlot Product Name: Five Light bath Fixture UPC: 742546202004 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Merlot Product Name: Five Light bath Fixture UPC: 742546202004 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190119870 Bathroom Fixtures-Five+Lights - 349634 - Capital Lighting, Inc.
Columbus, OH, USA
190119870 Bathroom Fixtures-Five+Lights
349634
190119870 Bathroom Fixtures-Five+Lights 349634
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.75 Length 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Merlot Product Name: Five Light bath Fixture UPC: 742546202004 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.75
Length 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Merlot
Product Name: Five Light bath Fixture
UPC: 742546202004
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349634
Product Name 190119870 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details