Capital Lighting, Inc. 190120793 Exterior -Wall Mount 349633

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202035 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202035 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190120793 Exterior -Wall Mount - 349633 - Capital Lighting, Inc.
Columbus, OH, USA
190120793 Exterior -Wall Mount
349633
190120793 Exterior -Wall Mount 349633
PRODUCT DETAILS / SPECS Width/Dia: 7.38 Height: 7.75 Extension: 8.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202035 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 7.75
Extension: 8.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Roma Silver
Product Name: One Light outdoor wall Lantern
UPC: 742546202035
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349633
Product Name 190120793 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details