Capital Lighting, Inc. 190121793 Exterior -Wall Mount 349630

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202066 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202066 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190121793 Exterior -Wall Mount - 349630 - Capital Lighting, Inc.
Columbus, OH, USA
190121793 Exterior -Wall Mount
349630
190121793 Exterior -Wall Mount 349630
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.13 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Roma Silver Product Name: One Light outdoor wall Lantern UPC: 742546202066 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.13
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Roma Silver
Product Name: One Light outdoor wall Lantern
UPC: 742546202066
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349630
Product Name 190121793 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details