Capital Lighting, Inc. 190137870 Bathroom Fixtures-Four Lights 349624

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Merlot Product Name: Four Light bath Fixture UPC: 742546202363 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Merlot Product Name: Four Light bath Fixture UPC: 742546202363 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190137870 Bathroom Fixtures-Four Lights - 349624 - Capital Lighting, Inc.
Columbus, OH, USA
190137870 Bathroom Fixtures-Four Lights
349624
190137870 Bathroom Fixtures-Four Lights 349624
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Merlot Product Name: Four Light bath Fixture UPC: 742546202363 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.50
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Merlot
Product Name: Four Light bath Fixture
UPC: 742546202363
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349624
Product Name 190137870 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details