Capital Lighting, Inc. 190143811 Exterior -Wall Mt./Flush 349623

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202387 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202387 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190143811 Exterior -Wall Mt./Flush - 349623 - Capital Lighting, Inc.
Columbus, OH, USA
190143811 Exterior -Wall Mt./Flush
349623
190143811 Exterior -Wall Mt./Flush 349623
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze TDL Product Name: One Light outdoor wall Lantern UPC: 742546202387 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Bronze TDL
Product Name: One Light outdoor wall Lantern
UPC: 742546202387
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349623
Product Name 190143811 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details