Capital Lighting, Inc. 190144810 Exterior -Wall Mt./Flush 349621

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202394 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202394 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
190144810 Exterior -Wall Mt./Flush - 349621 - Capital Lighting, Inc.
Columbus, OH, USA
190144810 Exterior -Wall Mt./Flush
349621
190144810 Exterior -Wall Mt./Flush 349621
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Graphite Product Name: One Light outdoor wall Lantern UPC: 742546202394 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Graphite
Product Name: One Light outdoor wall Lantern
UPC: 742546202394
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349621
Product Name 190144810 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details