Capital Lighting, Inc. 190136836 Bathroom Fixtures-Three Lights 349608

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.25 Length 9.25 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202332 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.25 Length 9.25 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202332 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190136836 Bathroom Fixtures-Three Lights - 349608 - Capital Lighting, Inc.
Columbus, OH, USA
190136836 Bathroom Fixtures-Three Lights
349608
190136836 Bathroom Fixtures-Three Lights 349608
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.25 Length 9.25 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202332 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 9.25
Length 9.25
Extension: 6.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light bath Fixture
UPC: 742546202332
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349608
Product Name 190136836 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details