Capital Lighting, Inc. 190131870 Bathroom Fixtures-Four Lights 349606

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Merlot Product Name: Four Light bath Fixture UPC: 742546202271 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Merlot Product Name: Four Light bath Fixture UPC: 742546202271 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190131870 Bathroom Fixtures-Four Lights - 349606 - Capital Lighting, Inc.
Columbus, OH, USA
190131870 Bathroom Fixtures-Four Lights
349606
190131870 Bathroom Fixtures-Four Lights 349606
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.75 Length 8.75 Extension: 6.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Merlot Product Name: Four Light bath Fixture UPC: 742546202271 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.75
Length 8.75
Extension: 6.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Merlot
Product Name: Four Light bath Fixture
UPC: 742546202271
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349606
Product Name 190131870 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details