Capital Lighting, Inc. 190135836 Sconces-Single Glass 349602

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202318 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202318 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190135836 Sconces-Single Glass - 349602 - Capital Lighting, Inc.
Columbus, OH, USA
190135836 Sconces-Single Glass
349602
190135836 Sconces-Single Glass 349602
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202318 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light bath Fixture
UPC: 742546202318
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349602
Product Name 190135836 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details