Capital Lighting, Inc. 190133836 Bathroom Fixtures-Three Lights 349601

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202295 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202295 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190133836 Bathroom Fixtures-Three Lights - 349601 - Capital Lighting, Inc.
Columbus, OH, USA
190133836 Bathroom Fixtures-Three Lights
349601
190133836 Bathroom Fixtures-Three Lights 349601
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Length 9.25 Extension: 6.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light bath Fixture UPC: 742546202295 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Length 9.25
Extension: 6.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light bath Fixture
UPC: 742546202295
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349601
Product Name 190133836 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details