Capital Lighting, Inc. 405421148 Mid. Chandeliers-Other 349485

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.67 Height: 36.02 Extension: 29.25 Bulb Type: LED Qty: 10 Wattage: 2.5 Finish: Chrome Weight: 20.94 Product Name: Ten Light Pendant UPC: 46677795511 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.67 Height: 36.02 Extension: 29.25 Bulb Type: LED Qty: 10 Wattage: 2.5 Finish: Chrome Weight: 20.94 Product Name: Ten Light Pendant UPC: 46677795511 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
405421148 Mid. Chandeliers-Other - 349485 - Capital Lighting, Inc.
Columbus, OH, USA
405421148 Mid. Chandeliers-Other
349485
405421148 Mid. Chandeliers-Other 349485
PRODUCT DETAILS / SPECS Width/Dia: 30.67 Height: 36.02 Extension: 29.25 Bulb Type: LED Qty: 10 Wattage: 2.5 Finish: Chrome Weight: 20.94 Product Name: Ten Light Pendant UPC: 46677795511 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.67
Height: 36.02
Extension: 29.25
Bulb
Type: LED
Qty: 10
Wattage: 2.5
Finish: Chrome
Weight: 20.94
Product Name: Ten Light Pendant
UPC: 46677795511
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349485
Product Name 405421148 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details