Capital Lighting, Inc. 378651148 Island/Pool Table-3 Light Bar 349459

Description
PRODUCT DETAILS / SPECS Height: 118.11 Length 118.11 Extension: 7.17 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 7.94 Product Name: Three Light Pendant UPC: 46677795351 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 118.11 Length 118.11 Extension: 7.17 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 7.94 Product Name: Three Light Pendant UPC: 46677795351 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
378651148 Island/Pool Table-3 Light Bar - 349459 - Capital Lighting, Inc.
Columbus, OH, USA
378651148 Island/Pool Table-3 Light Bar
349459
378651148 Island/Pool Table-3 Light Bar 349459
PRODUCT DETAILS / SPECS Height: 118.11 Length 118.11 Extension: 7.17 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 7.94 Product Name: Three Light Pendant UPC: 46677795351 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 118.11
Length 118.11
Extension: 7.17
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Chrome
Weight: 7.94
Product Name: Three Light Pendant
UPC: 46677795351
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349459
Product Name 378651148 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details