Capital Lighting, Inc. 378661148 Pendants-Other 349457

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 118.11 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 11.9 Product Name: Three Light Pendant UPC: 46677795375 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 118.11 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 11.9 Product Name: Three Light Pendant UPC: 46677795375 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
378661148 Pendants-Other - 349457 - Capital Lighting, Inc.
Columbus, OH, USA
378661148 Pendants-Other
349457
378661148 Pendants-Other 349457
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 118.11 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Chrome Weight: 11.9 Product Name: Three Light Pendant UPC: 46677795375 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.69
Height: 118.11
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Chrome
Weight: 11.9
Product Name: Three Light Pendant
UPC: 46677795375
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349457
Product Name 378661148 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details