Capital Lighting, Inc. 336043148 Sconces-Other 349427

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.68 Extension: 2.36 Bulb Type: LED Qty: 2 Wattage: 2.5 Finish: White Weight: 3.15 Product Name: Two Light Wall UPC: 46677794941 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.68 Extension: 2.36 Bulb Type: LED Qty: 2 Wattage: 2.5 Finish: White Weight: 3.15 Product Name: Two Light Wall UPC: 46677794941 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
336043148 Sconces-Other - 349427 - Capital Lighting, Inc.
Columbus, OH, USA
336043148 Sconces-Other
349427
336043148 Sconces-Other 349427
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.68 Extension: 2.36 Bulb Type: LED Qty: 2 Wattage: 2.5 Finish: White Weight: 3.15 Product Name: Two Light Wall UPC: 46677794941 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.68
Extension: 2.36
Bulb
Type: LED
Qty: 2
Wattage: 2.5
Finish: White
Weight: 3.15
Product Name: Two Light Wall
UPC: 46677794941
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349427
Product Name 336043148 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details