Capital Lighting, Inc. 373464848 Island/Pool Table-3 Light Bar 349422

Description
PRODUCT DETAILS / SPECS Height: 139.76 Length 139.76 Extension: 7.87 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 21.16 Product Name: Three Light Pendant UPC: 46677794064 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Height: 139.76 Length 139.76 Extension: 7.87 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 21.16 Product Name: Three Light Pendant UPC: 46677794064 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
373464848 Island/Pool Table-3 Light Bar - 349422 - Capital Lighting, Inc.
Columbus, OH, USA
373464848 Island/Pool Table-3 Light Bar
349422
373464848 Island/Pool Table-3 Light Bar 349422
PRODUCT DETAILS / SPECS Height: 139.76 Length 139.76 Extension: 7.87 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 21.16 Product Name: Three Light Pendant UPC: 46677794064 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Height: 139.76
Length 139.76
Extension: 7.87
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Aluminium
Weight: 21.16
Product Name: Three Light Pendant
UPC: 46677794064
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349422
Product Name 373464848 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details