Capital Lighting, Inc. 373454848 Pendants-Glass Down 349420

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 139.76 Length 139.76 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 21.61 Product Name: Three Light Pendant UPC: 46677794057 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 139.76 Length 139.76 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 21.61 Product Name: Three Light Pendant UPC: 46677794057 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
373454848 Pendants-Glass Down - 349420 - Capital Lighting, Inc.
Columbus, OH, USA
373454848 Pendants-Glass Down
349420
373454848 Pendants-Glass Down 349420
PRODUCT DETAILS / SPECS Width/Dia: 19.69 Height: 139.76 Length 139.76 Extension: 19.69 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: Aluminium Weight: 21.61 Product Name: Three Light Pendant UPC: 46677794057 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 19.69
Height: 139.76
Length 139.76
Extension: 19.69
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: Aluminium
Weight: 21.61
Product Name: Three Light Pendant
UPC: 46677794057
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349420
Product Name 373454848 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details