Capital Lighting, Inc. 316013148 Flush Mounts-Other 349418

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.15 Height: 2.40 Length 2.40 Extension: 14.15 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: White Weight: 4.77 Product Name: Three Light Ceiling UPC: 46677799014 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.15 Height: 2.40 Length 2.40 Extension: 14.15 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: White Weight: 4.77 Product Name: Three Light Ceiling UPC: 46677799014 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
316013148 Flush Mounts-Other - 349418 - Capital Lighting, Inc.
Columbus, OH, USA
316013148 Flush Mounts-Other
349418
316013148 Flush Mounts-Other 349418
PRODUCT DETAILS / SPECS Width/Dia: 14.15 Height: 2.40 Length 2.40 Extension: 14.15 Bulb Type: LED Qty: 3 Wattage: 7.5 Finish: White Weight: 4.77 Product Name: Three Light Ceiling UPC: 46677799014 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 14.15
Height: 2.40
Length 2.40
Extension: 14.15
Bulb
Type: LED
Qty: 3
Wattage: 7.5
Finish: White
Weight: 4.77
Product Name: Three Light Ceiling
UPC: 46677799014
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349418
Product Name 316013148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details