Capital Lighting, Inc. 316003148 Flush Mounts-Other 349415

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.26 Height: 2.46 Length 2.46 Extension: 7.26 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 1.55 Product Name: One Light Ceiling UPC: 46677799007 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.26 Height: 2.46 Length 2.46 Extension: 7.26 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 1.55 Product Name: One Light Ceiling UPC: 46677799007 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
316003148 Flush Mounts-Other - 349415 - Capital Lighting, Inc.
Columbus, OH, USA
316003148 Flush Mounts-Other
349415
316003148 Flush Mounts-Other 349415
PRODUCT DETAILS / SPECS Width/Dia: 7.26 Height: 2.46 Length 2.46 Extension: 7.26 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: White Weight: 1.55 Product Name: One Light Ceiling UPC: 46677799007 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 7.26
Height: 2.46
Length 2.46
Extension: 7.26
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: White
Weight: 1.55
Product Name: One Light Ceiling
UPC: 46677799007
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349415
Product Name 316003148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details