Capital Lighting, Inc. 321583148 Flush Mounts-Other 349402

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.45 Height: 1.85 Bulb Type: LED Qty: 6 Wattage: 2.5 Finish: White Weight: 3.55 Product Name: Six Light Ceiling UPC: 46677795207 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.45 Height: 1.85 Bulb Type: LED Qty: 6 Wattage: 2.5 Finish: White Weight: 3.55 Product Name: Six Light Ceiling UPC: 46677795207 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
321583148 Flush Mounts-Other - 349402 - Capital Lighting, Inc.
Columbus, OH, USA
321583148 Flush Mounts-Other
349402
321583148 Flush Mounts-Other 349402
PRODUCT DETAILS / SPECS Width/Dia: 9.45 Height: 1.85 Bulb Type: LED Qty: 6 Wattage: 2.5 Finish: White Weight: 3.55 Product Name: Six Light Ceiling UPC: 46677795207 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 9.45
Height: 1.85
Bulb
Type: LED
Qty: 6
Wattage: 2.5
Finish: White
Weight: 3.55
Product Name: Six Light Ceiling
UPC: 46677795207
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349402
Product Name 321583148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details