Capital Lighting, Inc. 190167836 Mini Pendants-Cable 349397

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202653 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202653 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190167836 Mini Pendants-Cable - 349397 - Capital Lighting, Inc.
Columbus, OH, USA
190167836 Mini Pendants-Cable
349397
190167836 Mini Pendants-Cable 349397
PRODUCT DETAILS / SPECS Width/Dia: 3.88 Height: 13.38 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 742546202653 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.88
Height: 13.38
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 742546202653
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349397
Product Name 190167836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details