Capital Lighting, Inc. 190174836 Sconces-Metal 349395

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 8.88 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light LED wall Sconce UPC: 742546202721 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 8.88 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light LED wall Sconce UPC: 742546202721 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190174836 Sconces-Metal - 349395 - Capital Lighting, Inc.
Columbus, OH, USA
190174836 Sconces-Metal
349395
190174836 Sconces-Metal 349395
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 8.88 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Satin Nickel Product Name: One Light LED wall Sconce UPC: 742546202721 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 8.88
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Satin Nickel
Product Name: One Light LED wall Sconce
UPC: 742546202721
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349395
Product Name 190174836 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details