Capital Lighting, Inc. 190173836 Sconces-Pocket 349392

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202714 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202714 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190173836 Sconces-Pocket - 349392 - Capital Lighting, Inc.
Columbus, OH, USA
190173836 Sconces-Pocket
349392
190173836 Sconces-Pocket 349392
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Satin Nickel Product Name: One Light wall Sconce UPC: 742546202714 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Nickel
Product Name: One Light wall Sconce
UPC: 742546202714
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349392
Product Name 190173836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details