Capital Lighting, Inc. 190180836 Pendants-Fabric Shade 349376

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 14.25 Bulb Type: LED Qty: 72 Wattage: 0.2 Finish: Satin Nickel Product Name: LED Pendant UPC: 742546202783 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 14.25 Bulb Type: LED Qty: 72 Wattage: 0.2 Finish: Satin Nickel Product Name: LED Pendant UPC: 742546202783 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190180836 Pendants-Fabric Shade - 349376 - Capital Lighting, Inc.
Columbus, OH, USA
190180836 Pendants-Fabric Shade
349376
190180836 Pendants-Fabric Shade 349376
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 14.25 Bulb Type: LED Qty: 72 Wattage: 0.2 Finish: Satin Nickel Product Name: LED Pendant UPC: 742546202783 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 14.25
Bulb
Type: LED
Qty: 72
Wattage: 0.2
Finish: Satin Nickel
Product Name: LED Pendant
UPC: 742546202783
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349376
Product Name 190180836 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details