Capital Lighting, Inc. 190181836 Sconces-Pocket 349373

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.63 Extension: 4 Bulb Type: LED Qty: 12 Wattage: 0.2 Finish: Satin Nickel Product Name: LED wall Sconce UPC: 742546202790 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.63 Extension: 4 Bulb Type: LED Qty: 12 Wattage: 0.2 Finish: Satin Nickel Product Name: LED wall Sconce UPC: 742546202790 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
190181836 Sconces-Pocket - 349373 - Capital Lighting, Inc.
Columbus, OH, USA
190181836 Sconces-Pocket
349373
190181836 Sconces-Pocket 349373
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.63 Extension: 4 Bulb Type: LED Qty: 12 Wattage: 0.2 Finish: Satin Nickel Product Name: LED wall Sconce UPC: 742546202790 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.63
Extension: 4
Bulb
Type: LED
Qty: 12
Wattage: 0.2
Finish: Satin Nickel
Product Name: LED wall Sconce
UPC: 742546202790
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 349373
Product Name 190181836 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details